Panasonic Industry Europe GmbH Proximity Sensors - Industrial GX-3S

Description
SENSOR PROX INDUCT 0.6MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 0.6MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1110-2204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1110-2204-ND
Proximity Sensors - Industrial 1110-2204-ND
SENSOR PROX INDUCT 0.6MM CYLIND

SENSOR PROX INDUCT 0.6MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1110-2204-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LK-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3462 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Block Style Inductive Proximity Sensors - 9807-0965 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details