Altech Corp. Block Style Inductive Proximity Sensors 9807-0965

Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 9807-0965 is a DC 3-wire, PNP normally open block style inductive proximity sensor with an adjustable sensing distance up to 40 mm. It operates from 10 to 30 V DC, has a maximum load current of 400 mA, and features reverse polarity, short circuit, and overload protection. The sensor includes an LED indicator for output status and is rated for IP67 (NEMA 1, 3, 4, 6, 12, 13) protection. It has a temperature range of -25 to 70°C and a housing made of aluminum. The unit incorporates a 4-pin metal connector (Style 65, 12 mm) and is designed for non-flush mounting, with dimensions of 50 x 50 x 47 mm.

Datasheet Summary
Powered by GS/AI

The Altech 9807-0965 is a DC 3-wire, PNP normally open block style inductive proximity sensor with an adjustable sensing distance up to 40 mm. It operates from 10 to 30 V DC, has a maximum load current of 400 mA, and features reverse polarity, short circuit, and overload protection. The sensor includes an LED indicator for output status and is rated for IP67 (NEMA 1, 3, 4, 6, 12, 13) protection. It has a temperature range of -25 to 70°C and a housing made of aluminum. The unit incorporates a 4-pin metal connector (Style 65, 12 mm) and is designed for non-flush mounting, with dimensions of 50 x 50 x 47 mm.

Suppliers

Company
Product
Description
Supplier Links
Block Style Inductive Proximity Sensors - 9807-0965 - Altech Corp.
Flemington, NJ, USA
Block Style Inductive Proximity Sensors
9807-0965
Block Style Inductive Proximity Sensors 9807-0965
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9807-0965
Product Name Block Style Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
Repeatability 78.74 mils (2000 µm)
Switching Frequency 0.3000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9952-0567 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Cylindrical Sensors - 9916-2700 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers
Hardware - 08317613000 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details