The FM6K62010L is a silicon N-channel MOSFET with an integrated Schottky barrier diode, designed for switching and DC-DC converter applications. It is housed in a WSMini6-F1-B surface-mount package with dimensions of 1.3 mm × 0.7 mm × 0.2 mm. The device has a drain-source voltage rating of 20 V, a continuous drain current of 2.0 A, and a total power dissipation of 700 mW on a ceramic substrate. With a typical RDS(on) of 80 mΩ at VGS = 4.0 V and operation down to 2.5 V gate drive, it supports low-voltage control. The part is halogen-free and RoHS compliant. Absolute maximum junction temperature is 125°C, and operating ambient temperature ranges from -40°C to +85°C.
N-Channel 20V 2A (Ta) 700mW (Ta) Surface Mount WSMini6-F1-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | FM6K62010L-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |