Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810019SCLI SABMB810019

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810019 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed to balance two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes two 8-lead SOIC footprints and one 16-lead SOIC footprint for SAB MOSFET installation. The board is rated for industrial temperature operation from -40°C to +85°C and complies with RoHS standards. It supports cascading multiple boards to balance larger supercapacitor stacks, with a maximum of 15.0V across any individual board. Average power dissipation is near zero, making it suitable for energy harvesting and battery-powered applications.

Datasheet Summary
Powered by GS/AI

The SABMB810019 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed to balance two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes two 8-lead SOIC footprints and one 16-lead SOIC footprint for SAB MOSFET installation. The board is rated for industrial temperature operation from -40°C to +85°C and complies with RoHS standards. It supports cascading multiple boards to balance larger supercapacitor stacks, with a maximum of 15.0V across any individual board. Average power dissipation is near zero, making it suitable for energy harvesting and battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810019SCLI - SABMB810019 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810019SCLI
SABMB810019
4-Channel SAB PCB with one mounted ALD810019SCLI SABMB810019
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810019
Product Name 4-Channel SAB PCB with one mounted ALD810019SCLI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
4-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB - SABMB16 - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers