Tactile Switch SPST-NO x 2 Top Actuated Surface Mount
| DigiKey | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | P15926STR-ND |
| Product Name | Tactile Switches |
| Actuator Specifications | Flush Pushbutton; Flush |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 4.10mm x 4.00mm |