Panasonic Industry Europe GmbH Fixed Inductors ELC-12D332E

Description
3.3mH Unshielded Wirewound Inductor 480mA 2.37Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 480mA 2.37Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELC-12D332E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ELC-12D332E-ND
Fixed Inductors ELC-12D332E-ND
3.3mH Unshielded Wirewound Inductor 480mA 2.37Ohm Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 480mA 2.37Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ELC-12D332E-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details