Panasonic Industry Europe GmbH Resonators EFO-PS1005E5

Description
10MHz Ceramic Resonator ±1.0% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
10MHz Ceramic Resonator ±1.0% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - PX100PSTR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
PX100PSTR-ND
Resonators PX100PSTR-ND
10MHz Ceramic Resonator ±1.0% -20°C ~ 80°C Surface Mount

10MHz Ceramic Resonator ±1.0% -20°C ~ 80°C Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number PX100PSTR-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
SAW Filter - WF872G0140CB - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 13.3×6.5×1.8mm
Features / Standards RoHS; Lead-Free
View Details