510µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
510µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P15688TB-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Features | Polarized |
| Operating Temperature | -40 to 135 C (-40 to 275 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |