Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors EEU-ED2E470B

Description
CAP ALUM 47UF 20% 250V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 47UF 20% 250V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10-EEU-ED2E470BCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-EEU-ED2E470BCT-ND
Aluminum Electrolytic Capacitors 10-EEU-ED2E470BCT-ND
CAP ALUM 47UF 20% 250V RADIAL TH

CAP ALUM 47UF 20% 250V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10-EEU-ED2E470BTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-EEU-ED2E470BTB-ND
Aluminum Electrolytic Capacitors 10-EEU-ED2E470BTB-ND
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

47µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 10-EEU-ED2E470BCT-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers