Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors EEE-HC1E330P

Description
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - PCE3752CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
PCE3752CT-ND
Aluminum Electrolytic Capacitors PCE3752CT-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - PCE3752DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
PCE3752DKR-ND
Aluminum Electrolytic Capacitors PCE3752DKR-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - PCE3752TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
PCE3752TR-ND
Aluminum Electrolytic Capacitors PCE3752TR-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number PCE3752CT-ND PCE3752DKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details