CAP ALUM 10UF 20% 50V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10-EEE-HB1H100SPTR-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Features | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |