Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors ECE-P2DA822HA

Description
8200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - P13211-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
P13211-ND
Aluminum Electrolytic Capacitors P13211-ND
8200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C

8200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number P13211-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers