Panasonic Industry Europe GmbH RF Switches ARD72024

Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD72024-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
ARD72024-ND
RF Switches ARD72024-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm

RF Switch IC General Purpose SPDT 6GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number ARD72024-ND
Product Name RF Switches
Package Type Module, Pin Contacts
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12PN10 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 500 to 6000 MHz
Insertion Loss 0.1600 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.01-6.0 GHz GaAs SPDT Switch - SKY13350-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 10 to 6000 MHz
Isolation 18 to 20 dB
View Details
3 suppliers
Millimeter Wave Switches (DC-40 GHz), 4 x Reflective SPDT - RC-4SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details