Panasonic Industry Europe GmbH RF Switches ARD6204H

Description
RF Switch IC Cellular 50Ohm
Request a Quote Datasheet
Description
RF Switch IC Cellular 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 255-ARD6204H-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
255-ARD6204H-ND
RF Switches 255-ARD6204H-ND
RF Switch IC Cellular 50Ohm

RF Switch IC Cellular 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 255-ARD6204H-ND
Product Name RF Switches
Package Type Module, Pin Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Si83418ADA-IF Isolated Smart Switch - Si83418ADA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details