The APE30124 is a slim 1 Form C power relay with a 24 V DC coil, measuring 28 mm × 5 mm × 15 mm. It switches up to 6 A at 250 V AC with a maximum switching power of 1,500 VA. Operate time is max. 8 ms, release time max. 4 ms. The relay has 4,000 V AC insulation breakdown and 6,000 V surge voltage between coil and contacts, with 8 mm clearance and creepage. Contact material is gold-plated silver alloy, initial resistance max. 30 mΩ. Nominal coil power is 7 mA. Complies with EN 60255, EN 60335, EN 60730, EN 60950, EN 60065, and EN 50178. Mechanical life is 5×10⁶ operations, electrical life 5×10⁴ at rated load. Operation range: -40°C to +85°C.
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-1868-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |