Silicon NPN epitaxial planar transistor for low-frequency power amplification in a TO-92-B1 package, rated for a collector-emitter voltage of 10 V, collector current of 5 A, and collector power dissipation of 750 mW, with a transition frequency of 170 MHz and collector-emitter saturation voltage of up to 0.50 V at 3 A collector current and 0.1 A base current. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 10V 5A 170MHz 750mW Through Hole TO-92-B1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD250400ATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |