Silicon NPN bipolar transistor for low-frequency amplification, packaged in the M-A1 case with dimensions of 6.9 mm length, 2.5 mm width, and 1.5 mm height. Rated for a collector-to-emitter
Bipolar (BJT) Transistor NPN 40V 50mA 120MHz 400mW Through Hole M-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD11990S-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |