Silicon NPN bipolar transistor for low-frequency amplification in a Mini3-G1 surface mount package, with a collector-base voltage rating of 100 V, collector-emitter voltage of 100 V, emitter-base voltage of 15 V, continuous collector current of 20 mA, peak collector current of 50 mA, and power dissipation of 200 mW. Features a high forward current transfer ratio (hFE) ranging from 400 to 1200 depending on grade, collector-emitter saturation voltage up to 0.20 V, and transition frequency of 100 MHz. Complies with RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 100V 20mA 100MHz 200mW Surface Mount Mini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD11490RLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |