Panasonic Industry Europe GmbH Single Bipolar Transistors 2SD0602AQL

Description
Bipolar (BJT) Transistor NPN 50V 500mA 200MHz 200mW Surface Mount Mini3-G1
Request a Quote
Description
Bipolar (BJT) Transistor NPN 50V 500mA 200MHz 200mW Surface Mount Mini3-G1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar transistor for general amplification, complementary to 2SB0710A, in a Mini3-G1 surface-mount package measuring 2.90 mm × 2.0 mm × 1.1 mm. Maximum collector-emitter voltage is 50 V, collector current is 500 mA, and power dissipation is 200 mW. Junction temperature ranges up to 150 °C. Transition frequency is 200 MHz at 200 MHz, with collector output capacitance of 6 to 15 pF. Complies with RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

NPN bipolar transistor for general amplification, complementary to 2SB0710A, in a Mini3-G1 surface-mount package measuring 2.90 mm × 2.0 mm × 1.1 mm. Maximum collector-emitter voltage is 50 V, collector current is 500 mA, and power dissipation is 200 mW. Junction temperature ranges up to 150 °C. Transition frequency is 200 MHz at 200 MHz, with collector output capacitance of 6 to 15 pF. Complies with RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD0602AQLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD0602AQLTR-ND
Single Bipolar Transistors 2SD0602AQLTR-ND
Bipolar (BJT) Transistor NPN 50V 500mA 200MHz 200mW Surface Mount Mini3-G1

Bipolar (BJT) Transistor NPN 50V 500mA 200MHz 200mW Surface Mount Mini3-G1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SD0602AQLTR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101ASAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
Transistor - 32468886 - Radwell International
Fuji Electric Corp. of America
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
3 suppliers