NPN silicon transistor for DC-DC converters, packaged in SMini3-G1, rated for 20 V collector-emitter voltage, 1 A continuous collector current, 150 mW power dissipation, and 150 °C junction temperature, with a typical collector-emitter saturation voltage of 60-100 mV at 200 mA collector current and 180 MHz transition frequency. Complies with RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 20V 1A 180MHz 150mW Surface Mount SMini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC565400LTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |