PNP silicon epitaxial planar transistor for high breakdown voltage low-frequency amplification, in an SS-Mini type package measuring 5.1 mm x 1.6 mm. It has a collector-emitter voltage rating of -150 V, a collector current rating of -50 mA, a collector power dissipation of 125 mW, and a transition frequency of 200 MHz. The device is complementary to 2SD2240 and meets JIS C 7030 measurement standards.
Bipolar (BJT) Transistor PNP 150V 50mA 200MHz 125mW Surface Mount SSMini3-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB1463JRLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |