PNP silicon bipolar transistor for audio, visual, and industrial equipment, in an MT-4-A1 package with dimensions 10.0±0.2 mm × 5.0±0.8 mm. Rated for collector-emitter voltage up to -60 V, collector current up to -3 A, and collector power dissipation of 15 W at 25°C. Features low collector-emitter saturation voltage (max -0.8 V at -3 A collector current), forward current transfer ratio hFE ranging from 40 to 320 depending on bias, transition frequency of 90 MHz, and turn-on, storage, and fall times of 0.3 µs, 0.7 µs, and 0.15 µs respectively. Complies with RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 60V 3A 90MHz 2W Through Hole MT-4-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SA20670QATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |