The 2SA0963 is a silicon PNP bipolar transistor for low-frequency power amplification, housed in a TO-126A-A1 package. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -1.5 A, and a maximum collector power dissipation of 10 W at 25°C. The junction temperature ranges from -55°C to 150°C. The device has a forward current transfer ratio (hFE) between 80 and 220, depending on rank, and a transition frequency of 150 MHz. It is compliant with JIS C 7030 measuring standards.
Bipolar (BJT) Transistor PNP 40V 1.5A 150MHz 10W Through Hole TO-126A-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SA0963-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |