Texas Instruments Power Supplies Board Mount DCDC Converters - PT5101C PT5101C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930964-PT5101C Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5101C-NDR, -PT5101C-NDR, -PT5101C-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930964-PT5101C Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5101C-NDR, -PT5101C-NDR, -PT5101C-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5101C - 930964-PT5101C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5101C
930964-PT5101C
Power Supplies Board Mount DCDC Converters - PT5101C 930964-PT5101C
Manufacturer: Texas Instruments Win Source Part Number: 930964-PT5101C Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5101 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5101C-NDR, -PT5101C-NDR, -PT5101C-ND

Manufacturer: Texas Instruments
Win Source Part Number: 930964-PT5101C
Series: PT5100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter 1 Output 5V - - 1A 9V - 38V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5101
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT5101C-NDR, -PT5101C-NDR, -PT5101C-ND

Buy Now Datasheet
1A 5V 38V DC-DC Converter IC - 132-PT5101C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 5V 38V DC-DC Converter IC
132-PT5101C
1A 5V 38V DC-DC Converter IC 132-PT5101C
1A DC/DC Controller, 5V Output, 38V In, 90% Eff, SM Product overview: PT5101C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 5V, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, 38V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5101C can be used for catalog matching and distributor lookup.

1A DC/DC Controller, 5V Output, 38V In, 90% Eff, SM Product overview: PT5101C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 5V, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, 38V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5101C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC CONVERTER 5V 5W - 815-PT5101C - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 5V 5W
815-PT5101C
DC DC CONVERTER 5V 5W 815-PT5101C
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 930964-PT5101C 132-PT5101C 815-PT5101C
Product Name Power Supplies Board Mount DCDC Converters - PT5101C 1A 5V 38V DC-DC Converter IC DC DC CONVERTER 5V 5W
Package Type Other; 3-SMD Module Other; SMD/SMT Other; 3-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Multiphase Controllers - IR35204MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details
Buck 35V 1MHz Step-Down DC-DC Converter IC - 715-LM3485MM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers
DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details