Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ12002TZ-ADJ LMZ12002TZ-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 710828-LMZ12002TZ-AD J Manufacturer Homepage: www.ti.com Reference case: TO263 Reference Date Code: 18+ Alternative Parts (Cross-Reference): LMZ12002TZ-ADJ/NOPB; UWR-5/2000-D12A-C; LMZ12002 TZ-ADJ; LMZ12002TZX-ADJ/NOPB ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 710828-LMZ12002TZ-AD J Manufacturer Homepage: www.ti.com Reference case: TO263 Reference Date Code: 18+ Alternative Parts (Cross-Reference): LMZ12002TZ-ADJ/NOPB; UWR-5/2000-D12A-C; LMZ12002 TZ-ADJ; LMZ12002TZX-ADJ/NOPB ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ12002TZ-ADJ - 710828-LMZ12002TZ-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ12002TZ-ADJ
710828-LMZ12002TZ-ADJ
Power Supplies Board Mount DCDC Converters - LMZ12002TZ-ADJ 710828-LMZ12002TZ-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 710828-LMZ12002TZ-AD J Manufacturer Homepage: www.ti.com Reference case: TO263 Reference Date Code: 18+ Alternative Parts (Cross-Reference): LMZ12002TZ-ADJ/NOPB; UWR-5/2000-D12A-C; LMZ12002 TZ-ADJ; LMZ12002TZX-ADJ/NOPB ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 710828-LMZ12002TZ-ADJ
Manufacturer Homepage: www.ti.com
Reference case: TO263
Reference Date Code: 18+
Alternative Parts (Cross-Reference): LMZ12002TZ-ADJ/NOPB; UWR-5/2000-D12A-C; LMZ12002 TZ-ADJ; LMZ12002TZX-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
0.8V 6V 2A DC-DC Converter IC - 922-LMZ12002TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8V 6V 2A DC-DC Converter IC
922-LMZ12002TZ-ADJ
0.8V 6V 2A DC-DC Converter IC 922-LMZ12002TZ-ADJ
Module DC-DC 1-OUT 0.8V to 6V 2A 12W 7-Pin TO-PMOD T/R Product overview: LMZ12002TZ-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 6V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 6V, 2A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ12002TZ-ADJ can be used for catalog matching and distributor lookup.

Module DC-DC 1-OUT 0.8V to 6V 2A 12W 7-Pin TO-PMOD T/R Product overview: LMZ12002TZ-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 6V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 6V, 2A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ12002TZ-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 710828-LMZ12002TZ-ADJ 922-LMZ12002TZ-ADJ
Product Name Power Supplies Board Mount DCDC Converters - LMZ12002TZ-ADJ 0.8V 6V 2A DC-DC Converter IC
Package Type Other; TO-PMOD
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers