Texas Instruments 6A 3.3V 5.5V DC-DC Converter IC PT5401A

Description
6A DC/DC Controller, 3.3V Out, 5.5V In, 93% Eff, SIP Product overview: PT5401A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 3.3V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5401A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A DC/DC Controller, 3.3V Out, 5.5V In, 93% Eff, SIP Product overview: PT5401A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 3.3V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5401A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 3.3V 5.5V DC-DC Converter IC - 132-PT5401A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 3.3V 5.5V DC-DC Converter IC
132-PT5401A
6A 3.3V 5.5V DC-DC Converter IC 132-PT5401A
6A DC/DC Controller, 3.3V Out, 5.5V In, 93% Eff, SIP Product overview: PT5401A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 3.3V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5401A can be used for catalog matching and distributor lookup.

6A DC/DC Controller, 3.3V Out, 5.5V In, 93% Eff, SIP Product overview: PT5401A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 3.3V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5401A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1340645-PT5401A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340645-PT5401A
Power Supplies - Board Mount - DC DC Converters 1340645-PT5401A
Win Source Part Number: 1340645-PT5401A Category: Power Supplies - Board Mount - DC DC Converters Series: Excalibur™ PT5400 Type: Non-Isolated PoL Module Features: UVLO Package: Tray Size / Dimension: 1.11" L x 0.90" W x 0.31" H (28.2mm x 22.9mm x 7.9mm) Applications: ITE (Commercial) Standard Package: 30 Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 93% Mounting Type: Through Hole, Right Angle Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT5401 Product Status: Obsolete

Win Source Part Number: 1340645-PT5401A
Category: Power Supplies - Board Mount - DC DC Converters
Series: Excalibur™ PT5400
Type: Non-Isolated PoL Module
Features: UVLO
Package: Tray
Size / Dimension: 1.11" L x 0.90" W x 0.31" H (28.2mm x 22.9mm x 7.9mm)
Applications: ITE (Commercial)
Standard Package: 30
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 93%
Mounting Type: Through Hole, Right Angle
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: PT5401
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT5401A 1340645-PT5401A
Product Name 6A 3.3V 5.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SIP Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1226059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details