Texas Instruments DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters DCR021205P

Description
Miniature, 2W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters
DCR021205P
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters DCR021205P
Miniature, 2W Isolated Regulated DC/DC Converters 10-PDIP

Miniature, 2W Isolated Regulated DC/DC Converters 10-PDIP

Buy Now Datasheet
Isolated 2W 5V 400mA DC-DC Converter IC - 132-DCR021205P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W 5V 400mA DC-DC Converter IC
132-DCR021205P
Isolated 2W 5V 400mA DC-DC Converter IC 132-DCR021205P
2W 5V Isolated DC/DC Converter, 400mA, PDIP Product overview: DCR021205P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR021205P can be used for catalog matching and distributor lookup.

2W 5V Isolated DC/DC Converter, 400mA, PDIP Product overview: DCR021205P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR021205P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR021205P 132-DCR021205P
Product Name DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters Isolated 2W 5V 400mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; PDIP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 10.8 to 13.2 volts 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.6A 875kHz DC-DC Converter IC - 132-PT5103L - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 3.3 volts
Input Voltage 26 volts
View Details
2 suppliers
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Buck 60V 1A 40uA Step-Down DC-DC Converter IC - 739-LMR16010PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers