Pacific Wheel Distributors, Inc. Velocity - VW855B -

Description
Velocity, VW855B Available Sizes:, Call for sizes, pricing and availability.
Description
Velocity, VW855B Available Sizes:, Call for sizes, pricing and availability.

Suppliers

Company
Product
Description
Supplier Links
Velocity, VW855B Available Sizes:, Call for sizes, pricing and availability.

Velocity, VW855B Available Sizes:, Call for sizes, pricing and availability.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Velocity - VW855B -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Soft Rubber Wheels - SR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 150 to 200 lbs (68.03 to 90.7 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details