Pacific Wheel Distributors, Inc. Velocity - VW850B -

Description
Velocity, VW850B Available Sizes:, Call for sizes, pricing and availability.
Description
Velocity, VW850B Available Sizes:, Call for sizes, pricing and availability.

Suppliers

Company
Product
Description
Supplier Links
Velocity, VW850B Available Sizes:, Call for sizes, pricing and availability.

Velocity, VW850B Available Sizes:, Call for sizes, pricing and availability.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Velocity - VW850B -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6219569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Urethane Solid Caster Wheels - US Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 125 to 500 lbs (56.69 to 227 kg)
Wheel Diameter 2 to 5 inch (50.8 to 127 mm)
View Details