Pacific Wheel Distributors, Inc. Beyern - Rapp Silver - 17 x 8

Description
Beyern, Rapp Silver Passenger Car, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10, 22 x 9, 22 x 10.5,
Description
Beyern, Rapp Silver Passenger Car, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10, 22 x 9, 22 x 10.5,

Suppliers

Company
Product
Description
Supplier Links
Beyern, Rapp Silver Passenger Car, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10, 22 x 9, 22 x 10.5,

Beyern, Rapp Silver Passenger Car, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10, 22 x 9, 22 x 10.5,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Beyern - Rapp Silver - 17 x 8
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details