Pacific Wheel Distributors, Inc. Asanti - AFC404 Two Tone -

Description
Asanti, AFC404 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.
Description
Asanti, AFC404 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Suppliers

Company
Product
Description
Supplier Links
Asanti, AFC404 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Asanti, AFC404 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AFC404 Two Tone -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4203405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWB600-9 35/75 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 21.26 inch (540 mm)
Wheel Width 6.3 inch (160 mm)
View Details
Pneumatic Wheels - FN Wheels - RWM Casters Company
Specs
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
View Details