Faultless Caster Rockite® 27-3x1-1/4

Description
High-load rating, high-impact resistance, good floor protection & mobility
Description
High-load rating, high-impact resistance, good floor protection & mobility

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Rockite®
27-3x1-1/4
Rockite® 27-3x1-1/4
High-load rating, high-impact resistance, good floor protection & mobility

High-load rating, high-impact resistance, good floor protection & mobility

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 27-3x1-1/4
Product Name Rockite®
Wheel Type Solid Rubber
Maximum Load 270 lbs (122 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Cast Iron Wheels - CH Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 1500 to 1800 lbs (680 to 816 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
View Details