Pacific Wheel Distributors, Inc. Asanti - AF178 -

Description
Asanti, AF178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,
Description
Asanti, AF178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Asanti, AF178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF178 -
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2391407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Caster Wheel - 1318763 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details