Pacific Wheel Distributors, Inc. Asanti - AF146 Two Tone -

Description
Asanti, AF146 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.
Description
Asanti, AF146 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF146 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Asanti, AF146 Two Tone Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF146 Two Tone -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2483772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 386 lbs (175 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details