Pacific Wheel Distributors, Inc. Asanti - AF117 -

Description
Asanti, AF117 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.
Description
Asanti, AF117 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF117 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Asanti, AF117 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF117 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Cast Iron Wheels - CI Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 300 to 10000 lbs (136 to 4535 kg)
Wheel Diameter 3 to 16 inch (76.2 to 406 mm)
View Details