Pacific Wheel Distributors, Inc. Asanti - AF116 -

Description
Asanti, AF116 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.
Description
Asanti, AF116 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF116 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Asanti, AF116 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF116 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Torus Wheels - UAB Wheels - RWM Casters Company
RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details