Pacific Wheel Distributors, Inc. Asanti - AF VF606 -

Description
Asanti, AF VF606 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,
Description
Asanti, AF VF606 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF VF606 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Asanti, AF VF606 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF VF606 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Urethane Solid Caster Wheels - US Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 125 to 500 lbs (56.69 to 227 kg)
Wheel Diameter 2 to 5 inch (50.8 to 127 mm)
View Details