RS Components, Ltd. Trolley Wheels 760969

Description
Guitel Hervieu 571-411-100R12
Request a Quote
Description
Guitel Hervieu 571-411-100R12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760969
Trolley Wheels 760969
Guitel Hervieu 571-411-100R12

Guitel Hervieu 571-411-100R12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760969
Product Name Trolley Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2786100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1213 lbs (550 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 2786009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 760952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details