Southern Stud Weld, Inc. Stud Welding System Proweld ARC-3000

Description
The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the ability to dial in the desired weld time and current before even making a weld. By selecting the setup mode, the weld time and current can be adjusted and displayed on the front panel digital meters. A specially designed electronic gun control circuit has been incorporated to increase the overall reliability. If a fault condition occurs due to a shorted gun solenoid or a faulty control cable, the circuit will prevent gun re-triggering and eliminate damage to the printed circuit board.
Datasheet
Description
The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the ability to dial in the desired weld time and current before even making a weld. By selecting the setup mode, the weld time and current can be adjusted and displayed on the front panel digital meters. A specially designed electronic gun control circuit has been incorporated to increase the overall reliability. If a fault condition occurs due to a shorted gun solenoid or a faulty control cable, the circuit will prevent gun re-triggering and eliminate damage to the printed circuit board.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Welding System - Proweld ARC-3000 - Southern Stud Weld, Inc.
Houston, TX, USA
Stud Welding System
Proweld ARC-3000
Stud Welding System Proweld ARC-3000
The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the ability to dial in the desired weld time and current before even making a weld. By selecting the setup mode, the weld time and current can be adjusted and displayed on the front panel digital meters. A specially designed electronic gun control circuit has been incorporated to increase the overall reliability. If a fault condition occurs due to a shorted gun solenoid or a faulty control cable, the circuit will prevent gun re-triggering and eliminate damage to the printed circuit board.

The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the ability to dial in the desired weld time and current before even making a weld. By selecting the setup mode, the weld time and current can be adjusted and displayed on the front panel digital meters.
A specially designed electronic gun control circuit has been incorporated to increase the overall reliability. If a fault condition occurs due to a shorted gun solenoid or a faulty control cable, the circuit will prevent gun re-triggering and eliminate damage to the printed circuit board.

Supplier's Site Datasheet

Technical Specifications

  Southern Stud Weld, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number Proweld ARC-3000
Product Name Stud Welding System
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
Thickness Capability 1/4" - 1 1/4"
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1485553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-1 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Linear Slide Hot Bar Bonding System - UniSlide - AMADA Weld Tech
Specs
Equipment Type Complete System; PowerSource / Station; Weld Monitor or Controller
Process Capability Reflow; Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details