P. E. Guerin Caster: Nº 74011 74011

Description
Caster: Nº 74011
Datasheet
Description
Caster: Nº 74011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Caster: Nº 74011 - 74011 - P. E. Guerin
New York, NY, USA
Caster: Nº 74011
74011
Caster: Nº 74011 74011
Caster: Nº 74011

Caster: Nº 74011

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Casters
Product Number 74011
Product Name Caster: Nº 74011
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - FP-45-P - FP-45-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2270582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details