P. E. Guerin Simple Pull: Nº 74000 74000

Description
This pull is also available with concealed screws. May be used as a sash lift.
Datasheet
Description
This pull is also available with concealed screws. May be used as a sash lift.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Pull: Nº 74000 - 74000 - P. E. Guerin
New York, NY, USA
Simple Pull: Nº 74000
74000
Simple Pull: Nº 74000 74000
This pull is also available with concealed screws. May be used as a sash lift.

This pull is also available with concealed screws. May be used as a sash lift.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 74000
Product Name Simple Pull: Nº 74000
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
SUS HANDLE - 1653-S - 1653-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Brass Instrumentation Handle - 9106 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Handles - 164-1427G3-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Type Screw Holes, Back
View Details
2 suppliers