Hammond Manufacturing Company Inc. Drawer Handles & Cabinet Handles 1427G

Description
Handle - Steel, 76 x 44, Chrome
Request a Quote Datasheet
Description
Handle - Steel, 76 x 44, Chrome
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawer Handles & Cabinet Handles - 2565579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drawer Handles & Cabinet Handles
2565579
Drawer Handles & Cabinet Handles 2565579
Handle - Steel, 76 x 44, Chrome

Handle - Steel, 76 x 44, Chrome

Supplier's Site
Handles - HM1271-ND - DigiKey
Thief River Falls, MN, United States
Handles
HM1271-ND
Handles HM1271-ND
Instrumentation Handle Steel, Chrome Plated Screw Holes, Back

Instrumentation Handle Steel, Chrome Plated Screw Holes, Back

Buy Now Datasheet
Handle - 21569539 - Radwell International
Willingboro, NJ, United States
Handle
21569539
Handle 21569539
EQUIPMENT HANDLE,HANDLE KIT, FIXING CENTERS:3, HANDLE MATERIAL:STEEL,3 IN. FREE 2 YEAR RADWELL WARRANTY

EQUIPMENT HANDLE,HANDLE KIT, FIXING CENTERS:3, HANDLE MATERIAL:STEEL,3 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 2565579 HM1271-ND 21569539
Product Name Drawer Handles & Cabinet Handles Handles Handle
Material Description Steel
Height 1.73 inches (44 mm)
Handle Length 0.2362 inches (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Handles - HM1291-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2845533 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Steel
Height 0.9449 inches (24 mm)
View Details