P. E. Guerin English Knob: Nº 73960 73960

Description
Other sizes available: Nº 73961 English Knob: 1 ⅛" Nº 73962 English Knob: 15/16" Nº 73963 English Knob: ¾" Nº 73964 English Knob: ⅝"
Datasheet
Description
Other sizes available: Nº 73961 English Knob: 1 ⅛" Nº 73962 English Knob: 15/16" Nº 73963 English Knob: ¾" Nº 73964 English Knob: ⅝"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
English Knob: Nº 73960 - 73960 - P. E. Guerin
New York, NY, USA
English Knob: Nº 73960
73960
English Knob: Nº 73960 73960
Other sizes available: Nº 73961 English Knob: 1 ⅛" Nº 73962 English Knob: 15/16" Nº 73963 English Knob: ¾" Nº 73964 English Knob: ⅝"

Other sizes available:
Nº 73961 English Knob: 1 ⅛"
Nº 73962 English Knob: 15/16"
Nº 73963 English Knob: ¾"
Nº 73964 English Knob: ⅝"

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 73960
Product Name English Knob: Nº 73960
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Pull Knob - KK - Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details
Point Knob, M4 Thread, Zinc Alloy, Satin Nickel - MP-06-140-60 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers