Jergens, Inc. Phenolic Lobe Knobs by ELESA® 33893

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole
Request a Quote
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Phenolic Lobe Knob, part number 33893, is designed for ergonomic use, providing enhanced grip and control in various industrial applications. It is made from phenolic-based Duroplast, ensuring durability and resistance to wear. The knob features a glossy black finish and is equipped with a black oxide steel insert. It has a diameter of 2.36 inches and a height of 1.46 inches, with a tapped hole for mounting, specifically designed for a 3/8-16 thread. Weighing 0.67 lbs, this knob is suitable for applications where reliable operation and user comfort are essential.

Datasheet Summary
Powered by GS/AI

The Phenolic Lobe Knob, part number 33893, is designed for ergonomic use, providing enhanced grip and control in various industrial applications. It is made from phenolic-based Duroplast, ensuring durability and resistance to wear. The knob features a glossy black finish and is equipped with a black oxide steel insert. It has a diameter of 2.36 inches and a height of 1.46 inches, with a tapped hole for mounting, specifically designed for a 3/8-16 thread. Weighing 0.67 lbs, this knob is suitable for applications where reliable operation and user comfort are essential.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Lobe Knobs by ELESA® - 33893 - Jergens, Inc.
Cleveland, OH, United States
Phenolic Lobe Knobs by ELESA®
33893
Phenolic Lobe Knobs by ELESA® 33893
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Insert Materials: Black Oxide Steel or Brass Mounting Hole: Plain Hole or Tapped Hole

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: Phenolic-Based (PF) Duroplast
  • Knob Finish & Color: Glossy, Black
  • Insert Materials: Black Oxide Steel or Brass
  • Mounting Hole: Plain Hole or Tapped Hole
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33893
Product Name Phenolic Lobe Knobs by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Torque Knobs - 32315 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Aluminum Hand Knobs with Stud - 21027 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Metal
Material Description Aluminum
View Details
Stainless Steel Palm Grips - 40387 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Aluminum Hand Knobs - 21113 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details