P. E. Guerin Georgian Octagonal Door Knob: Nº 73760 73760

Description
Nº 73761 Door Knob: 2 ⅛"
Datasheet
Description
Nº 73761 Door Knob: 2 ⅛"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Georgian Octagonal Door Knob: Nº 73760 - 73760 - P. E. Guerin
New York, NY, USA
Georgian Octagonal Door Knob: Nº 73760
73760
Georgian Octagonal Door Knob: Nº 73760 73760
Nº 73761 Door Knob: 2 ⅛"

Nº 73761 Door Knob: 2 ⅛"

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 73760
Product Name Georgian Octagonal Door Knob: Nº 73760
Unlock Full Specs
to access all available technical data

Similar Products

Speed Bar Knobs - 40712 - Jergens, Inc.
Specs
Knob Type Bar
Colors / Finishes Available Mill
Knob Material Metal
View Details
Knurled Knob - BJ750-N - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide, Chrome Plated
Features Knurled
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers