Jergens, Inc. Speed Bar Knobs 40707

Description
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.
Request a Quote Datasheet
Description
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speed Bar Knobs - 40707 - Jergens, Inc.
Cleveland, OH, United States
Speed Bar Knobs
40707
Speed Bar Knobs 40707
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.

Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force.
Features, Benefits, & Product Specifications:

  • Material: Malleable ASTM 32510
  • Finish: Mill
  • Thread: 2B-UNC for Inch, Class 6h for Metric

Note(s):
One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 40707
Product Name Speed Bar Knobs
Knob Type Bar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lift Knobs - 32217 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Plastic
Material Description Plastic
View Details
Stainless Steel Palm Grips - 40385 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Steel Knurled Control Knob with Stud - 21240 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Aluminum Palm Grips - 40326 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details