P. E. Guerin English Cabinet Knob: Nº 73241 73241

Description
Nº 73240 Knob: 1 ¾" Nº 73242 Knob: 1 ¼" Nº 73243 Knob: 1" Nº 73244 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 73240 Knob: 1 ¾" Nº 73242 Knob: 1 ¼" Nº 73243 Knob: 1" Nº 73244 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
English Cabinet Knob: Nº 73241 - 73241 - P. E. Guerin
New York, NY, USA
English Cabinet Knob: Nº 73241
73241
English Cabinet Knob: Nº 73241 73241
Nº 73240 Knob: 1 ¾" Nº 73242 Knob: 1 ¼" Nº 73243 Knob: 1" Nº 73244 Knob: ¾" Cabinet knobs are available in any finish.

Nº 73240 Knob: 1 ¾"
Nº 73242 Knob: 1 ¼"
Nº 73243 Knob: 1"
Nº 73244 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 73241
Product Name English Cabinet Knob: Nº 73241
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hand Knob - CK-SUS - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Instrumentation Knob - 8560 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Plastic Soft Touch Tapered Knobs - 32184 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details