P. E. Guerin Modern Door Knob: Nº 72830 72830

Description
Various custom inserts available.
Datasheet
Description
Various custom inserts available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Door Knob: Nº 72830 - 72830 - P. E. Guerin
New York, NY, USA
Modern Door Knob: Nº 72830
72830
Modern Door Knob: Nº 72830 72830
Various custom inserts available.

Various custom inserts available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 72830
Product Name Modern Door Knob: Nº 72830
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Red Acetal Rosette Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2 suppliers
Knobs - 450-1719-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
3 suppliers