P. E. Guerin Empire Knob: Nº 71030 71030

Description
Nº 71040 Knob: 1 ½" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 71040 Knob: 1 ½" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Empire Knob: Nº 71030 - 71030 - P. E. Guerin
New York, NY, USA
Empire Knob: Nº 71030
71030
Empire Knob: Nº 71030 71030
Nº 71040 Knob: 1 ½" Cabinet knobs are available in any finish.

Nº 71040 Knob: 1 ½"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 71030
Product Name Empire Knob: Nº 71030
Unlock Full Specs
to access all available technical data

Similar Products

Black Acetal, 5/16 Rosette Knobs For Thumb Screw - A 9M41-B8398908 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Rosette Knob
Material Description Black Acetal
Screw Thread Specifications 5/16
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Knobs - 36-8541-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details