P. E. Guerin English Cabinet Knob: Nº 70431 70431

Description
Nº 70430 Knob: 1 ½" Nº 70432 Knob: 1" Nº 70433 Knob: ⅝" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 70430 Knob: 1 ½" Nº 70432 Knob: 1" Nº 70433 Knob: ⅝" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
English Cabinet Knob: Nº 70431 - 70431 - P. E. Guerin
New York, NY, USA
English Cabinet Knob: Nº 70431
70431
English Cabinet Knob: Nº 70431 70431
Nº 70430 Knob: 1 ½" Nº 70432 Knob: 1" Nº 70433 Knob: ⅝" Cabinet knobs are available in any finish.

Nº 70430 Knob: 1 ½"
Nº 70432 Knob: 1"
Nº 70433 Knob: ⅝"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70431
Product Name English Cabinet Knob: Nº 70431
Unlock Full Specs
to access all available technical data

Similar Products

Soft-touch Knurled Knob - KG60SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Features Knurled
Knob Material Plastic
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Plastic Lobe Knobs with Stud by ELESA® - 33874 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details